Single-Ended Multiplexer Product overview: FSAU3157P6X from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-FSAU3157P6X can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 2:1 15Ohm SC-88 (SC-70-6)
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204333-FSAU3157P6X
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPDT
-3db Bandwidth: 250MHz
Charge Injection: 7pC
Crosstalk: -54dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 150 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 15 Ohm
Case / Package: SC-70-6
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 5.2ns, 3.5ns
Channel Capacitance(CS off, CD off): 6.5pF
Max Leakage Current (IS off): 100nA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
IC SWITCH SPDT SC70-6
1 Circuit IC Switch 2:1 15Ohm SC-88 (SC-70-6)
1 Circuit IC Switch 2:1 15Ohm SC-88 (SC-70-6)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-FSAU3157P6X | FSAU3157P6X-ND | 204333-FSAU3157P6X | FSAU3157P6X | FSAU3157P6X |
| Product Name | Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSAU3157P6X | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | |||
| Supply Voltage (VS) | 1.65 to 5.5 volts | 1.65 to 5.5 volts | 1.65 to 5.5 volts | ||
| Bandwidth | 250 MHz | 250 MHz | 250 MHz | 250 MHz | 250 MHz |
| Min Operating Current | 1.00E-3 mA | ||||
| Power Dissipation | 180 milliwatts |