onsemi Analog Switch and Multiplexer IC FSAT66P5X

Description
IC SWITCH SPST SC70-5 Product overview: FSAT66P5X from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-FSAT66P5X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SWITCH SPST SC70-5 Product overview: FSAT66P5X from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-FSAT66P5X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Analog Switch and Multiplexer IC
747-FSAT66P5X
Analog Switch and Multiplexer IC 747-FSAT66P5X
IC SWITCH SPST SC70-5 Product overview: FSAT66P5X from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-FSAT66P5X can be used for catalog matching and distributor lookup.

IC SWITCH SPST SC70-5 Product overview: FSAT66P5X from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-FSAT66P5X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSAT66P5X - 1040135-FSAT66P5X - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSAT66P5X
1040135-FSAT66P5X
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSAT66P5X 1040135-FSAT66P5X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1040135-FSAT66P5X Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPST - NO -3db Bandwidth: 250MHz Charge Injection: 0.05pC Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 15 Ohm Case / Package: SC-70-5 Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 4.5ns, 5.5ns Channel Capacitance(CS off, CD off): 6pF Max Leakage Current (IS off): 10μA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1040135-FSAT66P5X
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPST - NO
-3db Bandwidth: 250MHz
Charge Injection: 0.05pC
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 15 Ohm
Case / Package: SC-70-5
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 4.5ns, 5.5ns
Channel Capacitance(CS off, CD off): 6pF
Max Leakage Current (IS off): 10μA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - FSAT66P5X-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
FSAT66P5X-ND
Analog Switches, Multiplexers, Demultiplexers FSAT66P5X-ND
1 Circuit IC Switch 1:1 15Ohm SC-70-5

1 Circuit IC Switch 1:1 15Ohm SC-70-5

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - FSAT66P5X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
FSAT66P5X
Analog Switches, Multiplexers, Demultiplexers FSAT66P5X
1 Circuit IC Switch 1:1 15Ohm SC-70-5

1 Circuit IC Switch 1:1 15Ohm SC-70-5

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - FSAT66P5X - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
FSAT66P5X
Interface - Analog Switches, Multiplexers, Demultiplexers FSAT66P5X
IC SWITCH SPST SC70-5

IC SWITCH SPST SC70-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 747-FSAT66P5X 1040135-FSAT66P5X FSAT66P5X-ND FSAT66P5X FSAT66P5X
Product Name Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSAT66P5X Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts
Bandwidth 250 MHz 250 MHz 250 MHz 250 MHz 250 MHz
Min Operating Current 0.0100 mA
Power Dissipation 150 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Quad 1-of-2 multiplexer/demultiplexer - 74CBTLV3257PW-Q1BJ - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details
SN74CBT16233 16-Bit 1-of-2 FET Multiplexer/Demultiplexer - 74CBT16233DGVRE4 - Texas Instruments
Specs
Configuration 2 x 8 x SPDT (2 x 8 x 1:2)
Applications Catalog
Supply Voltage (VS) 4.75 to 5.25 volts
View Details
Logic - Signal Switches, Multiplexers, Decoders - 74AC251SC - Lingto Electronic Limited
Specs
Configuration 1 x 8:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multiplexer & Demultiplexer ICs - 1905812 - RS Components, Ltd.
Specs
Configuration 8x1; Single 8:1
Package Type So
Number of Pins 16
View Details