onsemi Power Drivers - Modules - FSAM50SM60A FSAM50SM60A

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175854-FSAM50SM60A Series: Motion SPM 2 Type: IGBT Package: 32-PowerDIP Module (1.370", 34.80mm) Voltage: 600V Configuration: 3 Phase Current: 50A Voltage - Isolation: 2500Vrms Family Name: FSAM50SM60A Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m Introduction Date: April 02, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 48
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175854-FSAM50SM60A Series: Motion SPM 2 Type: IGBT Package: 32-PowerDIP Module (1.370", 34.80mm) Voltage: 600V Configuration: 3 Phase Current: 50A Voltage - Isolation: 2500Vrms Family Name: FSAM50SM60A Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m Introduction Date: April 02, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 48
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - FSAM50SM60A - 1175854-FSAM50SM60A - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - FSAM50SM60A
1175854-FSAM50SM60A
Power Drivers - Modules - FSAM50SM60A 1175854-FSAM50SM60A
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175854-FSAM50SM60A Series: Motion SPM 2 Type: IGBT Package: 32-PowerDIP Module (1.370", 34.80mm) Voltage: 600V Configuration: 3 Phase Current: 50A Voltage - Isolation: 2500Vrms Family Name: FSAM50SM60A Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m Introduction Date: April 02, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 48

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1175854-FSAM50SM60A
Series: Motion SPM 2
Type: IGBT
Package: 32-PowerDIP Module (1.370", 34.80mm)
Voltage: 600V
Configuration: 3 Phase
Current: 50A
Voltage - Isolation: 2500Vrms
Family Name: FSAM50SM60A
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.fairchildsemi.com
Introduction Date: April 02, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 48

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1175854-FSAM50SM60A
Product Name Power Drivers - Modules - FSAM50SM60A
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCLVC1103PWR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.3 to 3.6 volts
Switching Frequency 250000 kHz
View Details
 - 55ALS194/BEA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP16
Packing Method Tube; Tube; Other
View Details
LED Drivers - NCR321PASX - Quarktwin Technology Ltd.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Constant Current
Output Voltage 16 volts
View Details