onsemi Power Drivers - Modules - FSAM30SM60SL FSAM30SM60SL

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774779-FSAM30SM60SL Series: SPM Type: IGBT Package: 32-PowerDIP Module (1.370", 34.80mm) Voltage: 600V Configuration: 3 Phase Current: 30A Voltage - Isolation: 2500Vrms Categories: Discrete Semiconductor Products Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774779-FSAM30SM60SL Series: SPM Type: IGBT Package: 32-PowerDIP Module (1.370", 34.80mm) Voltage: 600V Configuration: 3 Phase Current: 30A Voltage - Isolation: 2500Vrms Categories: Discrete Semiconductor Products Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - FSAM30SM60SL - 774779-FSAM30SM60SL - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - FSAM30SM60SL
774779-FSAM30SM60SL
Power Drivers - Modules - FSAM30SM60SL 774779-FSAM30SM60SL
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774779-FSAM30SM60SL Series: SPM Type: IGBT Package: 32-PowerDIP Module (1.370", 34.80mm) Voltage: 600V Configuration: 3 Phase Current: 30A Voltage - Isolation: 2500Vrms Categories: Discrete Semiconductor Products Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774779-FSAM30SM60SL
Series: SPM
Type: IGBT
Package: 32-PowerDIP Module (1.370", 34.80mm)
Voltage: 600V
Configuration: 3 Phase
Current: 30A
Voltage - Isolation: 2500Vrms
Categories: Discrete Semiconductor Products
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 774779-FSAM30SM60SL
Product Name Power Drivers - Modules - FSAM30SM60SL
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - A6595KLW - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC
Packing Method Tube; Tube; Other
View Details
2 suppliers
 - 26LS29/BEA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP16
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - SI53350BD12387-AM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details