onsemi Power Drivers - Modules - FSAM30SH60A FSAM30SH60A

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067496-FSAM30SH60A Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 30A Isolation Voltage: 2500Vrms Family Name: FSAM30SH60A Categories: Discrete Semiconductor Products Status: Not For New Designs Dimension: 32-PowerDIP Module (1.370", 34.80mm) Alternative Parts (Cross-Reference): ; FSBM30SH60A; Introduction Date: September 26, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 48
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067496-FSAM30SH60A Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 30A Isolation Voltage: 2500Vrms Family Name: FSAM30SH60A Categories: Discrete Semiconductor Products Status: Not For New Designs Dimension: 32-PowerDIP Module (1.370", 34.80mm) Alternative Parts (Cross-Reference): ; FSBM30SH60A; Introduction Date: September 26, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 48
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - FSAM30SH60A - 067496-FSAM30SH60A - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - FSAM30SH60A
067496-FSAM30SH60A
Power Drivers - Modules - FSAM30SH60A 067496-FSAM30SH60A
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067496-FSAM30SH60A Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 30A Isolation Voltage: 2500Vrms Family Name: FSAM30SH60A Categories: Discrete Semiconductor Products Status: Not For New Designs Dimension: 32-PowerDIP Module (1.370", 34.80mm) Alternative Parts (Cross-Reference): ; FSBM30SH60A; Introduction Date: September 26, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 48

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067496-FSAM30SH60A
Type: IGBT
Voltage: 600V
Configuration: 3 Phase
Current: 30A
Isolation Voltage: 2500Vrms
Family Name: FSAM30SH60A
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Dimension: 32-PowerDIP Module (1.370", 34.80mm)
Alternative Parts (Cross-Reference): ; FSBM30SH60A;
Introduction Date: September 26, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 48

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 067496-FSAM30SH60A
Product Name Power Drivers - Modules - FSAM30SH60A
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CYW256OXCT - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 3.46 volts
Switching Frequency 180000 kHz
View Details
Clock Buffers, Drivers - CDCV304PWR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.3 to 3.6 volts
Switching Frequency 200000 kHz
View Details
 - 74VHC126BQ,115 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT762
Packing Method Tape Reel; Tape & Reel; Other
View Details