onsemi Power Drivers - Modules - FSAM20SL60 FSAM20SL60

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175852-FSAM20SL60 Series: SPM Type: IGBT Package: 32-PowerDIP Module (1.370", 34.80mm) Voltage: 600V Configuration: 3 Phase Current: 20A Voltage - Isolation: 2500Vrms Part Status: Obsolete(EOL) Family Name: FSAM20SL60 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Alternative Parts (Cross-Reference): FSAM20SM60A; Introduction Date: May 07, 2002 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175852-FSAM20SL60 Series: SPM Type: IGBT Package: 32-PowerDIP Module (1.370", 34.80mm) Voltage: 600V Configuration: 3 Phase Current: 20A Voltage - Isolation: 2500Vrms Part Status: Obsolete(EOL) Family Name: FSAM20SL60 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Alternative Parts (Cross-Reference): FSAM20SM60A; Introduction Date: May 07, 2002 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - FSAM20SL60 - 1175852-FSAM20SL60 - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - FSAM20SL60
1175852-FSAM20SL60
Power Drivers - Modules - FSAM20SL60 1175852-FSAM20SL60
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175852-FSAM20SL60 Series: SPM Type: IGBT Package: 32-PowerDIP Module (1.370", 34.80mm) Voltage: 600V Configuration: 3 Phase Current: 20A Voltage - Isolation: 2500Vrms Part Status: Obsolete(EOL) Family Name: FSAM20SL60 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Alternative Parts (Cross-Reference): FSAM20SM60A; Introduction Date: May 07, 2002 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1175852-FSAM20SL60
Series: SPM
Type: IGBT
Package: 32-PowerDIP Module (1.370", 34.80mm)
Voltage: 600V
Configuration: 3 Phase
Current: 20A
Voltage - Isolation: 2500Vrms
Part Status: Obsolete(EOL)
Family Name: FSAM20SL60
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.fairchildsemi.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): FSAM20SM60A;
Introduction Date: May 07, 2002
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1175852-FSAM20SL60
Product Name Power Drivers - Modules - FSAM20SL60
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCS504TPWRQ1 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 108000 kHz
View Details
 - 74HC805N - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details
Specialty Logic - 1727-74AUP1Z125GN,132TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-XFDFN
Packing Method Tape Reel
View Details