onsemi Power Drivers - Modules - FSAM15SM60A FSAM15SM60A

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067495-FSAM15SM60A Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 15A Isolation Voltage: 2500Vrms Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Dimension: 32-PowerDIP Module (1.370", 34.80mm) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067495-FSAM15SM60A Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 15A Isolation Voltage: 2500Vrms Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Dimension: 32-PowerDIP Module (1.370", 34.80mm) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - FSAM15SM60A - 067495-FSAM15SM60A - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - FSAM15SM60A
067495-FSAM15SM60A
Power Drivers - Modules - FSAM15SM60A 067495-FSAM15SM60A
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067495-FSAM15SM60A Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 15A Isolation Voltage: 2500Vrms Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Dimension: 32-PowerDIP Module (1.370", 34.80mm) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067495-FSAM15SM60A
Type: IGBT
Voltage: 600V
Configuration: 3 Phase
Current: 15A
Isolation Voltage: 2500Vrms
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Dimension: 32-PowerDIP Module (1.370", 34.80mm)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 067495-FSAM15SM60A
Product Name Power Drivers - Modules - FSAM15SM60A
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC391D - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 100000 kHz
View Details
Clock Buffers, Drivers - 74AVC1T1022GUX - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 0.8000 to 3.6 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details