onsemi Power Drivers - Modules - FSAM15SH60A FSAM15SH60A

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175851-FSAM15SH60A Series: Motion SPM 2 Type: IGBT Package: 32-PowerDIP Module (1.370", 34.80mm) Voltage: 600V Configuration: 3 Phase Current: 15A Voltage - Isolation: 2500Vrms Family Name: FSAM15SH60A Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Alternative Parts (Cross-Reference): FNA41060B2; Introduction Date: September 26, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 48
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175851-FSAM15SH60A Series: Motion SPM 2 Type: IGBT Package: 32-PowerDIP Module (1.370", 34.80mm) Voltage: 600V Configuration: 3 Phase Current: 15A Voltage - Isolation: 2500Vrms Family Name: FSAM15SH60A Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Alternative Parts (Cross-Reference): FNA41060B2; Introduction Date: September 26, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 48
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - FSAM15SH60A - 1175851-FSAM15SH60A - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - FSAM15SH60A
1175851-FSAM15SH60A
Power Drivers - Modules - FSAM15SH60A 1175851-FSAM15SH60A
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175851-FSAM15SH60A Series: Motion SPM 2 Type: IGBT Package: 32-PowerDIP Module (1.370", 34.80mm) Voltage: 600V Configuration: 3 Phase Current: 15A Voltage - Isolation: 2500Vrms Family Name: FSAM15SH60A Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Alternative Parts (Cross-Reference): FNA41060B2; Introduction Date: September 26, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 48

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1175851-FSAM15SH60A
Series: Motion SPM 2
Type: IGBT
Package: 32-PowerDIP Module (1.370", 34.80mm)
Voltage: 600V
Configuration: 3 Phase
Current: 15A
Voltage - Isolation: 2500Vrms
Family Name: FSAM15SH60A
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.fairchildsemi.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): FNA41060B2;
Introduction Date: September 26, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 48

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1175851-FSAM15SH60A
Product Name Power Drivers - Modules - FSAM15SH60A
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - 1EDI10I12MFXUMA1 - VAST STOCK CO., LIMITED
Infineon Technologies AG
View Details
3 suppliers
 - 74141PC - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP16
Packing Method Tube; Tube; Other
View Details
Power Distribution Switches, Load Drivers - A2557SB-T - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 4; 4
Output Configuration Inverting; Noninverting
View Details