onsemi Quad 137MHz 5.5V QSOP Analog Switch and Multiplexer IC FSAL200QSCX

Description
Quad 2:1 Analog Mux/Demux, 137MHz BW, 5.5V, QSOP Product overview: FSAL200QSCX from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 137MHz, 5.5V, QSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, 137MHz, 5.5V, QSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-FSAL200QSCX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quad 2:1 Analog Mux/Demux, 137MHz BW, 5.5V, QSOP Product overview: FSAL200QSCX from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 137MHz, 5.5V, QSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, 137MHz, 5.5V, QSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-FSAL200QSCX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 137MHz 5.5V QSOP Analog Switch and Multiplexer IC
747-FSAL200QSCX
Quad 137MHz 5.5V QSOP Analog Switch and Multiplexer IC 747-FSAL200QSCX
Quad 2:1 Analog Mux/Demux, 137MHz BW, 5.5V, QSOP Product overview: FSAL200QSCX from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 137MHz, 5.5V, QSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, 137MHz, 5.5V, QSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-FSAL200QSCX can be used for catalog matching and distributor lookup.

Quad 2:1 Analog Mux/Demux, 137MHz BW, 5.5V, QSOP Product overview: FSAL200QSCX from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 137MHz, 5.5V, QSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, 137MHz, 5.5V, QSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-FSAL200QSCX can be used for catalog matching and distributor lookup.

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - FSAL200QSCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
FSAL200QSCX
Analog Switches, Multiplexers, Demultiplexers FSAL200QSCX
4 Circuit IC Switch 2:1 12Ohm 16-QSOP

4 Circuit IC Switch 2:1 12Ohm 16-QSOP

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - FSAL200QSCX - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
FSAL200QSCX
Interface - Analog Switches, Multiplexers, Demultiplexers FSAL200QSCX
IC MUX/DEMUX QUAD 2X1 16QSOP

IC MUX/DEMUX QUAD 2X1 16QSOP

Supplier's Site Datasheet
Ic, Analog Mux/dmux Sw, Quad 2X1, Sop-16, Full Reel; Multiplexer Configuration Onsemi - 82C4434 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Analog Mux/dmux Sw, Quad 2X1, Sop-16, Full Reel; Multiplexer Configuration Onsemi
82C4434
Ic, Analog Mux/dmux Sw, Quad 2X1, Sop-16, Full Reel; Multiplexer Configuration Onsemi 82C4434
IC, ANALOG MUX/DMUX SW, QUAD 2X1, SOP-16, FULL REEL; Multiplexer Configuration:2:1; No. of Circuits:4Circuits; On State Resistance Max:12ohm; Supply Voltage Range:3V to 5.5V; Analogue Multiplexer Case:QSOP; No. of Pins:16Pins RoHS Compliant: Yes

IC, ANALOG MUX/DMUX SW, QUAD 2X1, SOP-16, FULL REEL; Multiplexer Configuration:2:1; No. of Circuits:4Circuits; On State Resistance Max:12ohm; Supply Voltage Range:3V to 5.5V; Analogue Multiplexer Case:QSOP; No. of Pins:16Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Analogue Mux/demux, 2 Onsemi - 31Y1570 - Newark, An Avnet Company
Chicago, IL, United States
Analogue Mux/demux, 2 Onsemi
31Y1570
Analogue Mux/demux, 2 Onsemi 31Y1570
ANALOGUE MUX/DEMUX, 2:1, -40 TO 85DEG C; Multiplexer Configuration:2:1; No. of Circuits:4Circuits; On State Resistance Max:12ohm; Supply Voltage Range:3V to 5.5V; Analogue Multiplexer Case:QSOP; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

ANALOGUE MUX/DEMUX, 2:1, -40 TO 85DEG C; Multiplexer Configuration:2:1; No. of Circuits:4Circuits; On State Resistance Max:12ohm; Supply Voltage Range:3V to 5.5V; Analogue Multiplexer Case:QSOP; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 747-FSAL200QSCX FSAL200QSCX FSAL200QSCX 82C4434
Product Name Quad 137MHz 5.5V QSOP Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers Ic, Analog Mux/dmux Sw, Quad 2X1, Sop-16, Full Reel; Multiplexer Configuration Onsemi
Standards and Certifications RoHS RoHS RoHS
Supply Voltage (VS) 5 volts 3 to 5.5 volts
Bandwidth 137 MHz 137 MHz 137 MHz
Power Dissipation 500 milliwatts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1905534 - RS Components, Ltd.
Specs
Configuration SPST
Package Type SOT; SOT23; Sot-23
Number of Pins 5
View Details
Analog Switches, Multiplexers, Demultiplexers - 54F157/BEA - Quarktwin Technology Ltd.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Band 1/3/7 Multiplexer - QPQ2601 - Qorvo
Specs
Standards and Certifications RoHS
Bandwidth 60 MHz
Package Type SMT
View Details