Quad 2:1 Analog Mux/Demux, 137MHz BW, 5.5V, TSSOP, Tape & Reel Product overview: FSAL200MTCX from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 137MHz, 5.5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, 137MHz, 5.5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-FSAL200MTCX can be used for catalog matching and distributor lookup.
IC MUX/DEMUX QUAD 2X1 16TSSOP
ANALOGUE MUX/DEMUX, 2:1, -40 TO 85DEG C ROHS COMPLIANT: YES
4 Circuit IC Switch 2:1 12Ohm 16-TSSOP
4 Circuit IC Switch 2:1 12Ohm 16-TSSOP
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-FSAL200MTCX | FSAL200MTCX | 54AH8783 | FSAL200MTCX |
| Product Name | Quad 137MHz 5.5V TSSOP Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analogue Mux/demux, 2 Onsemi | Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | RoHS | |
| Supply Voltage (VS) | 5 volts | |||
| Bandwidth | 137 MHz | 137 MHz | 137 MHz | |
| Power Dissipation | 500 milliwatts |