onsemi Power Drivers - Modules - FSAB20PH60 FSAB20PH60

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067494-FSAB20PH60 Type: IGBT Voltage: 600V Configuration: 1 Phase Current: 11A Isolation Voltage: 2500Vrms Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Dimension: 27-PowerDIP Module (1.205", 30.60mm) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067494-FSAB20PH60 Type: IGBT Voltage: 600V Configuration: 1 Phase Current: 11A Isolation Voltage: 2500Vrms Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Dimension: 27-PowerDIP Module (1.205", 30.60mm) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - FSAB20PH60 - 067494-FSAB20PH60 - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - FSAB20PH60
067494-FSAB20PH60
Power Drivers - Modules - FSAB20PH60 067494-FSAB20PH60
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067494-FSAB20PH60 Type: IGBT Voltage: 600V Configuration: 1 Phase Current: 11A Isolation Voltage: 2500Vrms Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Dimension: 27-PowerDIP Module (1.205", 30.60mm) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067494-FSAB20PH60
Type: IGBT
Voltage: 600V
Configuration: 1 Phase
Current: 11A
Isolation Voltage: 2500Vrms
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Dimension: 27-PowerDIP Module (1.205", 30.60mm)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 067494-FSAB20PH60
Product Name Power Drivers - Modules - FSAB20PH60
Unlock Full Specs
to access all available technical data

Similar Products

 - 55154J/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
LED Drivers - A6261KLJTR-T-1 - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 4; 4
Output Configuration Inverting
Output Current 0.2000 amps
View Details
Gate Drivers - 448-1EDN6550BXTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type High-side; Low-side
Output Configuration Noninverting
Output Current 9.4 amps
View Details
3 suppliers
Specialty Logic - 1727-74AUP1Z04GN,132TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-XFDFN
Packing Method Tape Reel
View Details