onsemi PMIC - PMIC - Battery Management - FSA9480UCX FSA9480UCX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1040124-FSA9480UCX Packaging: Reel - TR Fault Protection: Over Current, Over Voltage Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 25-WLCSP (2.1x2.1) Purpose: Multi-Function Controller Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1040124-FSA9480UCX Packaging: Reel - TR Fault Protection: Over Current, Over Voltage Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 25-WLCSP (2.1x2.1) Purpose: Multi-Function Controller Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - FSA9480UCX - 1040124-FSA9480UCX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - FSA9480UCX
1040124-FSA9480UCX
PMIC - PMIC - Battery Management - FSA9480UCX 1040124-FSA9480UCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1040124-FSA9480UCX Packaging: Reel - TR Fault Protection: Over Current, Over Voltage Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 25-WLCSP (2.1x2.1) Purpose: Multi-Function Controller Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1040124-FSA9480UCX
Packaging: Reel - TR
Fault Protection: Over Current, Over Voltage
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 25-WLCSP (2.1x2.1)
Purpose: Multi-Function Controller
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - FSA9480UCX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
FSA9480UCX
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management FSA9480UCX
IC BATT MFUNC 25WLCSP

IC BATT MFUNC 25WLCSP

Supplier's Site
Battery Management - FSA9480UCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
FSA9480UCX
Battery Management FSA9480UCX
Battery Multi-Function Controller IC 25-WLCSP (2.4x2)

Battery Multi-Function Controller IC 25-WLCSP (2.4x2)

Buy Now Datasheet
Battery Management - FSA9480UCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
FSA9480UCX
Battery Management FSA9480UCX
Battery Multi-Function Controller IC 25-WLCSP (2.4x2)

Battery Multi-Function Controller IC 25-WLCSP (2.4x2)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1040124-FSA9480UCX FSA9480UCX FSA9480UCX
Product Name PMIC - PMIC - Battery Management - FSA9480UCX Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1810-10ART-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Supervisors - 1901757 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Open Drain; Active Low; Active High; Active high, active low, open drain, push-pull
View Details
8 V Highly Integrated, Programmable Power Loss Protection Device with 10 A eFuse - ACT4911 - Qorvo
Specs
Type QFN, 28-pin
IQ 1.00E7 µA
Supply Voltage 2.7 to 8 volts
View Details