onsemi Analog Switch and Multiplexer IC FSA9285AUCX

Description
MCPC-COMPLIANT, USB-PORT, MULTIM Product overview: FSA9285AUCX from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-FSA9285AUCX can be used for catalog matching and distributor lookup.
Request a Quote
Description
MCPC-COMPLIANT, USB-PORT, MULTIM Product overview: FSA9285AUCX from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-FSA9285AUCX can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FSA9285AUCX is a multimedia switch designed for USB applications, compliant with the Mobile Computing Promotion Consortium (MCPC) standards. It supports audio, USB data, and charging functions through a single USB port, allowing for simultaneous operation. The device features programmable switching with auto-detection capabilities for various accessories, including headphones, headsets, and chargers. It operates within a voltage range of 2.7 to 4.4 V and is compliant with USB 2.0 specifications for full-speed (FS) and high-speed (HS) data transfer. The integrated protection features include over-voltage protection (OVP) up to 14 V and over-current protection (OCP) rated at 1.45 A. The FSA9285AUCX is packaged in a compact 20-lead WLCSP format, measuring 2.010 x 1.672 x 0.625 mm, making it suitable for space-constrained applications such as mobile phones and portable media players.

Datasheet Summary
Powered by GS/AI

The FSA9285AUCX is a multimedia switch designed for USB applications, compliant with the Mobile Computing Promotion Consortium (MCPC) standards. It supports audio, USB data, and charging functions through a single USB port, allowing for simultaneous operation. The device features programmable switching with auto-detection capabilities for various accessories, including headphones, headsets, and chargers. It operates within a voltage range of 2.7 to 4.4 V and is compliant with USB 2.0 specifications for full-speed (FS) and high-speed (HS) data transfer. The integrated protection features include over-voltage protection (OVP) up to 14 V and over-current protection (OCP) rated at 1.45 A. The FSA9285AUCX is packaged in a compact 20-lead WLCSP format, measuring 2.010 x 1.672 x 0.625 mm, making it suitable for space-constrained applications such as mobile phones and portable media players.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Analog Switch and Multiplexer IC
780-FSA9285AUCX
Analog Switch and Multiplexer IC 780-FSA9285AUCX
MCPC-COMPLIANT, USB-PORT, MULTIM Product overview: FSA9285AUCX from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-FSA9285AUCX can be used for catalog matching and distributor lookup.

MCPC-COMPLIANT, USB-PORT, MULTIM Product overview: FSA9285AUCX from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-FSA9285AUCX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches - Special Purpose - FSA9285AUCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches - Special Purpose
FSA9285AUCX
Analog Switches - Special Purpose FSA9285AUCX
Audio, USB Switch IC 1 Channel 20-WLCSP (1.96x1.56)

Audio, USB Switch IC 1 Channel 20-WLCSP (1.96x1.56)

Buy Now Datasheet
Analog Switches - Special Purpose - FSA9285AUCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches - Special Purpose
FSA9285AUCX
Analog Switches - Special Purpose FSA9285AUCX
Audio, USB Switch IC 1 Channel 20-WLCSP (1.96x1.56)

Audio, USB Switch IC 1 Channel 20-WLCSP (1.96x1.56)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 780-FSA9285AUCX FSA9285AUCX
Product Name Analog Switch and Multiplexer IC Analog Switches - Special Purpose
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 1727-74CBTLV3245BQ-Q10XCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 20-VFQFN
Number of Pins 20
View Details
2 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74AUP2G157DC,125 - Lingto Electronic Limited
Specs
Configuration 1 x 2:1
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SN74CBT16292 12-Bit 1-OF-2 FET Multiplexer/Demultiplexer With Internal Pulldown Resistors - 74CBT16292DGVRG4 - Texas Instruments
Specs
Configuration 12 x SPDT (12 x 1:2)
Applications Catalog
Supply Voltage (VS) 4 to 5.5 volts
View Details
2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details