The FSA881UMX is a high-performance USB port 2:1 switch designed for automatic switching and accessory detection. It supports USB data transfer and is compliant with USB 2.0 specifications, as well as Battery Charging 1.1 standards. The device features a wide operating voltage range of 3.0 to 4.4 V and can tolerate over-voltage conditions up to 28 V. It includes programmable functionality via I²C, allowing for manual or automatic switching of data paths. The FSA881UMX operates within a temperature range of -40°C to 85°C and comes in a compact 16-lead ultrathin molded leadless package (UMLP) measuring 1.8 mm x 2.6 mm. This product is suitable for applications in cellular phones, smartphones, and portable media players, providing essential features for USB charging and data management.
IC BATT USB PORT 2:1 SW W/ACCESS
Battery Multi-Function Controller IC 16-UMLP (1.8x2.6)
Battery Multi-Function Controller IC 16-UMLP (1.8x2.6)
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | FSA881UMX | FSA881UMX |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management | Battery Management |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |