The FSA881UMX is a USB 2.0 2:1 switch with accessory and charger detection, designed for sharing a single USB port between data and charging sources. It features automatic switching, USB Battery Charging 1.1 compliance, and 28 V over-voltage tolerance on VBUS_IN. The device includes I2C programmability and integrates charger, device, and factory cable detection. It is available in a 16-lead UMLP package measuring 1.8 mm × 2.6 mm × 0.55 mm with a 0.4 mm pitch, and operates from -40°C to +85°C. The FSA881 variant has an active-HIGH CMOS JIG output.
USB Port 2:1 Switch with Accessory and Charger Detection, 5000-REEL Product overview: FSA881UMX from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Battery Management ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 713-FSA881UMX can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 713-FSA881UMX |
| Product Name | Power Management IC |
| Operating Temperature | -40 C (-40 F) |