onsemi PMIC - PMIC - Battery Management - FSA880UMX FSA880UMX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1040121-FSA880UMX Packaging: Reel - TR Fault Protection: Over Voltage Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-UMLP (1.8x2.6) Purpose: Multi-Function Controller Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1040121-FSA880UMX Packaging: Reel - TR Fault Protection: Over Voltage Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-UMLP (1.8x2.6) Purpose: Multi-Function Controller Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Management - FSA880UMX - 1040121-FSA880UMX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - FSA880UMX
1040121-FSA880UMX
PMIC - PMIC - Battery Management - FSA880UMX 1040121-FSA880UMX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1040121-FSA880UMX Packaging: Reel - TR Fault Protection: Over Voltage Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-UMLP (1.8x2.6) Purpose: Multi-Function Controller Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1040121-FSA880UMX
Packaging: Reel - TR
Fault Protection: Over Voltage
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-UMLP (1.8x2.6)
Purpose: Multi-Function Controller
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
Battery Management - FSA880UMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
FSA880UMX
Battery Management FSA880UMX
Battery Multi-Function Controller IC 16-UMLP (1.8x2.6)

Battery Multi-Function Controller IC 16-UMLP (1.8x2.6)

Buy Now Datasheet
Battery Management - FSA880UMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
FSA880UMX
Battery Management FSA880UMX
Battery Multi-Function Controller IC 16-UMLP (1.8x2.6)

Battery Multi-Function Controller IC 16-UMLP (1.8x2.6)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
FSA880UMX
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management FSA880UMX
IC BATT MFUNC USB PORT 16UMLP

IC BATT MFUNC USB PORT 16UMLP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1040121-FSA880UMX FSA880UMX FSA880UMX
Product Name PMIC - PMIC - Battery Management - FSA880UMX Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1220335 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - ATL432LIAQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - TLVH431NAIDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details