FSA880UMX is a 2:1 USB switch with accessory and charger detection, designed for automatic or manual switching of USB data paths and detection of chargers and factory cables. It operates from 3.0 V to 4.4 V VBAT, supports USB 2.0 Full Speed and High Speed, and includes 28 V over-voltage tolerance on VBUS_IN. The device features I²C programmability, battery charging 1.1 compliance, and an ESD rating of 15 kV per IEC 61000-4-2. It is packaged in a 16-lead UMLP measuring 1.8 mm × 2.6 mm × 0.55 mm with 0.4 mm pitch and operates from -40°C to +85°C. The JIG output is an open-drain, active-LOW signal.
USB Port 2:1 Switch with Accessory and Charger Detection, 5000-REEL Product overview: FSA880UMX from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Battery Management ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 713-FSA880UMX can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 713-FSA880UMX |
| Product Name | Power Management IC |
| Operating Temperature | -40 C (-40 F) |