Manufacturer: ON Semiconductor
Win Source Part Number: 265108-FSA8500UCX
Applications: Audio Systems
Function: Detection Switch
Categories: Integrated Circuits
Supplier Device Package: 12-WLCSP (1.16x1.56)
Manufacturer Package: 12-UFBGA, WLCSP
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.8V ~ 4.5V
Audio Detection Switch Channel 12-WLCSP (1.16x1.56)
Audio Detection Switch Channel 12-WLCSP (1.16x1.56)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 265108-FSA8500UCX | FSA8500UCX |
| Product Name | Audio Special Purpose - FSA8500UCX | Audio Special Purpose |
| Supply Voltage (VS) | 2.8 to 4.5 volts | 2.8 to 4.5 volts |