onsemi Analog Switch and Multiplexer IC FSA839UCX

Description
Low-Voltage. 0.8Ω SPDT Analog Switch with Power-Off Isolation, 3000-REEL Product overview: FSA839UCX from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-FSA839UCX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Low-Voltage. 0.8Ω SPDT Analog Switch with Power-Off Isolation, 3000-REEL Product overview: FSA839UCX from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-FSA839UCX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Analog Switch and Multiplexer IC
747-FSA839UCX
Analog Switch and Multiplexer IC 747-FSA839UCX
Low-Voltage. 0.8Ω SPDT Analog Switch with Power-Off Isolation, 3000-REEL Product overview: FSA839UCX from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-FSA839UCX can be used for catalog matching and distributor lookup.

Low-Voltage. 0.8Ω SPDT Analog Switch with Power-Off Isolation, 3000-REEL Product overview: FSA839UCX from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-FSA839UCX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA839UCX - 016517-FSA839UCX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA839UCX
016517-FSA839UCX
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA839UCX 016517-FSA839UCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016517-FSA839UCX Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT -3db Bandwidth: 60MHz Charge Injection: 70pC Crosstalk: -55dB @ 1MHz Family Name: FSA839 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 750 mOhm Case / Package: 6-WLCSP Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 25ns, 20ns Channel Capacitance(CS off, CD off): 50pF Max Leakage Current (IS off): 10nA Alternative Parts (Cross-Reference): STG4158BJR; ADG852BCPZ-REEL7; ADG852BCPZ-R2; Introduction Date: January 01, 2009 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016517-FSA839UCX
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPDT
-3db Bandwidth: 60MHz
Charge Injection: 70pC
Crosstalk: -55dB @ 1MHz
Family Name: FSA839
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 750 mOhm
Case / Package: 6-WLCSP
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 25ns, 20ns
Channel Capacitance(CS off, CD off): 50pF
Max Leakage Current (IS off): 10nA
Alternative Parts (Cross-Reference): STG4158BJR; ADG852BCPZ-REEL7; ADG852BCPZ-R2;
Introduction Date: January 01, 2009
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - FSA839UCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
FSA839UCX
Analog Switches, Multiplexers, Demultiplexers FSA839UCX
1 Circuit IC Switch 2:1 750mOhm 6-WLCSP (1.23x0.88)

1 Circuit IC Switch 2:1 750mOhm 6-WLCSP (1.23x0.88)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - FSA839UCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
FSA839UCX
Analog Switches, Multiplexers, Demultiplexers FSA839UCX
1 Circuit IC Switch 2:1 750mOhm 6-WLCSP (1.23x0.88)

1 Circuit IC Switch 2:1 750mOhm 6-WLCSP (1.23x0.88)

Buy Now Datasheet
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
FSA839UCX
Interface - Analog Switches, Multiplexers, Demultiplexers FSA839UCX
IC SWITCH SPDT 6WLCSP

IC SWITCH SPDT 6WLCSP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 747-FSA839UCX 016517-FSA839UCX FSA839UCX FSA839UCX
Product Name Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA839UCX Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts
Min Operating Current 1.00E-4 mA
Power Dissipation 180 milliwatts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Band 1/3/7 Multiplexer - QPQ2601 - Qorvo
Specs
Standards and Certifications RoHS
Bandwidth 60 MHz
Package Type SMT
View Details
Multiplexer & Demultiplexer ICs - 1897126 - RS Components, Ltd.
Specs
Configuration Single SPST
Package Type SOT; SOT23; Sot-23
Number of Pins 5
View Details
8-bit level-shifting bus switch with 4-bit output enables - 74CBTLVD3244PW,118 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details
3 suppliers