Manufacturer: ON Semiconductor
Win Source Part Number: 919367-FSA8069UCX
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Audio Detection Switch 1 Channel 12-WLCSP (1.16x1.56)
Package: Reel - TR
Package: 12-UFBGA, WLCSP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: FSA80
Categories: Integrated Circuits (ICs)
Case / Package: 12-WLCSP (1.16x1.56)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: FSA8069UCXTR, FSA8069UCXDKR, FSA8069UCXCT
Audio Detection Switch 1 Channel 12-WLCSP (1.62x1.42)
Audio Detection Switch 1 Channel 12-WLCSP (1.16x1.56)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 919367-FSA8069UCX | FSA8069UCX |
| Product Name | Audio Special Purpose - FSA8069UCX | Audio Special Purpose |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |