Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067492-FSA8008AUMX
Packaging: Reel - TR
Specifications: 4-Pole
Applications: Communication Systems, Consumer Audio
Number of Channels: 1
Family Name: FSA8008
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-UMLP (1.8x1.4)
Purpose: Detection Switch
Supply Voltage - Operating: 2.5 V to 4.4 V
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
Audio Detection Switch 1 Channel 10-UMLP (1.4x1.8)
Audio Detection Switch 1 Channel 10-UMLP (1.8x1.4)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 067492-FSA8008AUMX | FSA8008AUMX |
| Product Name | Audio Special Purpose - FSA8008AUMX | Audio Special Purpose |
| Supply Voltage (VS) | 2.5 to 4.4 volts | 2.5 to 4.4 volts |