onsemi Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA66M5 FSA66M5

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204331-FSA66M5 Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPST - NO -3db Bandwidth: 250MHz Charge Injection: 0.05pC Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Single Supply Voltage (V+): 1.65 V to 5.5 V Channel Capacitance(CS off, CD off): 6pF Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204331-FSA66M5 Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPST - NO -3db Bandwidth: 250MHz Charge Injection: 0.05pC Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Single Supply Voltage (V+): 1.65 V to 5.5 V Channel Capacitance(CS off, CD off): 6pF Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA66M5 - 204331-FSA66M5 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA66M5
204331-FSA66M5
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA66M5 204331-FSA66M5
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204331-FSA66M5 Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPST - NO -3db Bandwidth: 250MHz Charge Injection: 0.05pC Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Single Supply Voltage (V+): 1.65 V to 5.5 V Channel Capacitance(CS off, CD off): 6pF Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204331-FSA66M5
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPST - NO
-3db Bandwidth: 250MHz
Charge Injection: 0.05pC
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Single Supply Voltage (V+): 1.65 V to 5.5 V
Channel Capacitance(CS off, CD off): 6pF
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now
Singapore
SOT-23 Analog Switch and Multiplexer IC
747-FSA66M5
SOT-23 Analog Switch and Multiplexer IC 747-FSA66M5
Analog Switch Single SPST 5-Pin SOT-23 T/R Product overview: FSA66M5 from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-FSA66M5 can be used for catalog matching and distributor lookup.

Analog Switch Single SPST 5-Pin SOT-23 T/R Product overview: FSA66M5 from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, SOT-23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-FSA66M5 can be used for catalog matching and distributor lookup.

Supplier's Site
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
FSA66M5
Interface - Analog Switches, Multiplexers, Demultiplexers FSA66M5
IC SWITCH SPST SOT23-5

IC SWITCH SPST SOT23-5

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - FSA66M5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
FSA66M5
Analog Switches, Multiplexers, Demultiplexers FSA66M5
1 Circuit IC Switch 1:1 SOT-23-5

1 Circuit IC Switch 1:1 SOT-23-5

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - FSA66M5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
FSA66M5
Analog Switches, Multiplexers, Demultiplexers FSA66M5
1 Circuit IC Switch 1:1 SOT-23-5

1 Circuit IC Switch 1:1 SOT-23-5

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 204331-FSA66M5 747-FSA66M5 FSA66M5 FSA66M5
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA66M5 SOT-23 Analog Switch and Multiplexer IC Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Normal Condition Normally Open (NO) Normally Open (NO)
Features Single-Supply
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts
Bandwidth 250 MHz 250 MHz 250 MHz 250 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - 1727-6100-ND - DigiKey
Specs
Configuration 1:1
Normal Condition Normally Open (NO)
Supply Voltage (VS) 2 to 10 volts
View Details
4 suppliers
Multiplexer & Demultiplexer ICs - 1916822 - RS Components, Ltd.
Specs
Configuration Quad SPST
Package Type SSOP; SOP; TSSOP; Tssop
Number of Pins 16
View Details
 - 5042/BEA - Rochester Electronics
Specs
Package Type DIP; DIP
View Details
3 suppliers