onsemi Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA66L6X FSA66L6X

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 103808-FSA66L6X Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPST - NO -3db Bandwidth: 250MHz Charge Injection: 0.05pC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-MicroPak Single Supply Voltage (V+): 1.65 V to 5.5 V Channel Capacitance(CS off, CD off): 6pF Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 103808-FSA66L6X Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPST - NO -3db Bandwidth: 250MHz Charge Injection: 0.05pC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-MicroPak Single Supply Voltage (V+): 1.65 V to 5.5 V Channel Capacitance(CS off, CD off): 6pF Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA66L6X - 103808-FSA66L6X - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA66L6X
103808-FSA66L6X
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA66L6X 103808-FSA66L6X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 103808-FSA66L6X Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPST - NO -3db Bandwidth: 250MHz Charge Injection: 0.05pC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-MicroPak Single Supply Voltage (V+): 1.65 V to 5.5 V Channel Capacitance(CS off, CD off): 6pF Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 103808-FSA66L6X
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPST - NO
-3db Bandwidth: 250MHz
Charge Injection: 0.05pC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-MicroPak
Single Supply Voltage (V+): 1.65 V to 5.5 V
Channel Capacitance(CS off, CD off): 6pF
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - FSA66L6XTR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
FSA66L6XTR-ND
Analog Switches, Multiplexers, Demultiplexers FSA66L6XTR-ND
1 Circuit IC Switch 1:1 6-MicroPak

1 Circuit IC Switch 1:1 6-MicroPak

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
747-FSA66L6X
Analog Switch and Multiplexer IC 747-FSA66L6X
Low Voltage UHS Single SPST Normally Open Analog Switch, 5000-REEL Product overview: FSA66L6X from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-FSA66L6X can be used for catalog matching and distributor lookup.

Low Voltage UHS Single SPST Normally Open Analog Switch, 5000-REEL Product overview: FSA66L6X from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-FSA66L6X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - FSA66L6X - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
FSA66L6X
Interface - Analog Switches, Multiplexers, Demultiplexers FSA66L6X
IC SWITCH SPST 6MICROPAK

IC SWITCH SPST 6MICROPAK

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - FSA66L6X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
FSA66L6X
Analog Switches, Multiplexers, Demultiplexers FSA66L6X
1 Circuit IC Switch 1:1 6-MicroPak

1 Circuit IC Switch 1:1 6-MicroPak

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - FSA66L6X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
FSA66L6X
Analog Switches, Multiplexers, Demultiplexers FSA66L6X
1 Circuit IC Switch 1:1 6-MicroPak

1 Circuit IC Switch 1:1 6-MicroPak

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 103808-FSA66L6X FSA66L6XTR-ND 747-FSA66L6X FSA66L6X FSA66L6X
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA66L6X Analog Switches, Multiplexers, Demultiplexers Analog Switch and Multiplexer IC Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Normal Condition Normally Open (NO) Normally Open (NO) Normally Open (NO)
Features Single-Supply
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts
Bandwidth 250 MHz 250 MHz 250 MHz 250 MHz 250 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1904674 - RS Components, Ltd.
Specs
Configuration 8x1; Single 8:1
Package Type So
Number of Pins 16
View Details
SN74CBT16292 12-Bit 1-OF-2 FET Multiplexer/Demultiplexer With Internal Pulldown Resistors - 74CBT16292DGGRE4 - Texas Instruments
Specs
Configuration 12 x SPDT (12 x 1:2)
Applications Catalog
Supply Voltage (VS) 4 to 5.5 volts
View Details
3 suppliers
Signal Switches, Multiplexers, Decoders - 1727-74AUP1G18GN,132TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-XFDFN
Number of Pins 6
View Details
3 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74ACTQ153SC - Lingto Electronic Limited
Specs
Configuration 2 x 4:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details