MIPI Switch IC 4 Channel 36-WLCSP (2.43x2.43)
MIPI Switch IC 4 Channel 36-WLCSP (2.43x2.43)
MIPI Switch IC 4 Channel 36-WLCSP (2.43x2.43)
MIPI Switch IC 4 Channel 36-WLCSP (2.43x2.43)
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers |
| Product Number | 488-FSA646AUCXCT-ND | FSA646AUCX |
| Product Name | Analog Switches - Special Purpose | Analog Switches - Special Purpose |
| Switch Type | SPDT | |
| Supply Voltage (VS) | 1.5 to 5 volts | |
| Ron | 6 ohms | 6 ohms |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |