Analog SW Single SPDT 4.3V 6-Pin SC-70
Analog SW Single SPDT 4.3V 6-Pin SC-70
Analog SW Single SPDT 4.3V 6-Pin SC-70
1 Circuit IC Switch 2:1 360mOhm (Typ) SC-88 (SC-70-6)
1 Circuit IC Switch 2:1 360mOhm (Typ) SC-88 (SC-70-6)
1 Circuit IC Switch 2:1 360mOhm (Typ) SC-88 (SC-70-6)
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 128513-FSA5157P6X
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPDT
-3db Bandwidth: 80MHz
Charge Injection: 6pC
Crosstalk: -75dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 40 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 360 mOhm (Typ)
Case / Package: SC-70-6
Single Supply Voltage (V+): 1.65 V to 4.3 V
Max Switch Time (Ton,Toff): 55ns, 30ns
Channel Capacitance(CS off, CD off): 21pF
Max Leakage Current (IS off): 10nA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Analog Switch ICs FINISHEDED GO D SWITCHES Product overview: FSA5157P6X from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-FSA5157P6X can be used for catalog matching and distributor lookup.
IC SWITCH SPDT SC70-6
1 Circuit IC Switch 2:1 360mOhm (Typ) SC-88 (SC-70-6)
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 6711226 | 6711226P | FSA5157P6XFSDKR-ND | 128513-FSA5157P6X | 747-FSA5157P6X | FSA5157P6X | FSA5157P6X |
| Product Name | Multiplexer & Demultiplexer ICs | Multiplexer & Demultiplexer ICs | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA5157P6X | Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | Single SPDT | Single SPDT | 2x1 | ||||
| Package Type | SC-70; Sc-70 | SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 | SC-70; SC-70-6 | Reel | SSOP; SOP; SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 | ||
| Number of Pins | 6 | 6 | 6 | ||||
| Supply Voltage (VS) | 1.65 to 4.3 volts | 1.65 to 4.3 volts | 1.65 to 4.3 volts | ||||
| Ron | 0.3600 ohms | 0.0400 ohms | 0.3600 ohms |