High Speed USB Type-C Analog Audio Switch USB 2.0 3.3V/5V T/R 25-Pin WLCSP Product overview: FSA4480UCX from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, WLCSP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, 3.3V, 5V, WLCSP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-FSA4480UCX can be used for catalog matching and distributor lookup.
Audio Switch IC 6 Channel 25-WLCSP (2.24x2.28)
Audio Switch IC 6 Channel 25-WLCSP (2.24x2.28)
Audio Switch IC 6 Channel 25-WLCSP (2.24x2.28)
Audio Switch IC 6 Channel 25-WLCSP (2.24x2.28)
ANALOG SWITCH
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Switches | IC Analog Multiplexers | IC Analog Switches |
| Product Number | 780-FSA4480UCX | FSA4480UCXOSCT-ND | FSA4480UCX | FSA4480UCX |
| Product Name | 3.3V 5V WLCSP Analog Switch and Multiplexer IC | Analog Switches - Special Purpose | Analog Switches - Special Purpose | Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose |
| Supply Voltage (VS) | 2.7 to ? volts | 2.7 to 5.5 volts | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Features | Serial Input | |||
| Switch Type | DPDT | |||
| Ron | 1 ohms | 1 ohms |