1 Circuit IC Switch 2:1 900mOhm SC-88 (SC-70-6)
1 Circuit IC Switch 2:1 900mOhm SC-88 (SC-70-6)
1 Circuit IC Switch 2:1 900mOhm SC-88 (SC-70-6)
Analog Switch ICs LV 1 Ohm SPDT Analog Swth-Pwr-Off Isolat Product overview: FSA4159P6X from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 Ohm. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 1 Ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-FSA4159P6X can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016513-FSA4159P6X
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPDT
-3db Bandwidth: 180MHz
Charge Injection: 15pC
Crosstalk: -60dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 50 mOhm
Family Name: FSA4159
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 900 mOhm
Case / Package: SC-70-6
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 30ns, 20ns
Channel Capacitance(CS off, CD off): 12pF
Max Leakage Current (IS off): 10nA
Alternative Parts (Cross-Reference): TS5A3160DCKRE4; TS5A3160DCKTE4; TS5A3160DCKT;
Introduction Date: June 05, 2007
ECCN: EAR99
Country of Origin: Philippines, Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
1 Circuit IC Switch 2:1 900mOhm SC-88 (SC-70-6)
IC SWITCH SPDT SC70-6
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | FSA4159P6XTR-ND | 747-FSA4159P6X | 016513-FSA4159P6X | FSA4159P6X | FSA4159P6X |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | 1 Ohm Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA4159P6X | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 | ||||
| Supply Voltage (VS) | 1.65 to 5.5 volts | 1.65 to 5.5 volts | 1.65 to 5.5 volts | ||
| Ron | 0.9000 ohms | 0.9000 ohms | 0.0500 ohms | ||
| Bandwidth | 180 MHz | 180 MHz | 180 MHz | 180 MHz | |
| tON | 30 ns |