onsemi Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA4157P6X FSA4157P6X

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016511-FSA4157P6X Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT -3db Bandwidth: 300MHz Charge Injection: 20pC Crosstalk: -70dB @ 1MHz Channel-to-Channel Matching (ΔRon): 60 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 1.15 Ohm Case / Package: SC-70-6 Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 35ns, 15ns Channel Capacitance(CS off, CD off): 12pF Max Leakage Current (IS off): 2nA (Typ) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Application Field: Used in Industrial Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016511-FSA4157P6X Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT -3db Bandwidth: 300MHz Charge Injection: 20pC Crosstalk: -70dB @ 1MHz Channel-to-Channel Matching (ΔRon): 60 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 1.15 Ohm Case / Package: SC-70-6 Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 35ns, 15ns Channel Capacitance(CS off, CD off): 12pF Max Leakage Current (IS off): 2nA (Typ) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Application Field: Used in Industrial Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA4157P6X - 016511-FSA4157P6X - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA4157P6X
016511-FSA4157P6X
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA4157P6X 016511-FSA4157P6X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016511-FSA4157P6X Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT -3db Bandwidth: 300MHz Charge Injection: 20pC Crosstalk: -70dB @ 1MHz Channel-to-Channel Matching (ΔRon): 60 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 1.15 Ohm Case / Package: SC-70-6 Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 35ns, 15ns Channel Capacitance(CS off, CD off): 12pF Max Leakage Current (IS off): 2nA (Typ) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Application Field: Used in Industrial Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016511-FSA4157P6X
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPDT
-3db Bandwidth: 300MHz
Charge Injection: 20pC
Crosstalk: -70dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 60 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 1.15 Ohm
Case / Package: SC-70-6
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 35ns, 15ns
Channel Capacitance(CS off, CD off): 12pF
Max Leakage Current (IS off): 2nA (Typ)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Quantity per package: 3k pcs

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - FSA4157P6XDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
FSA4157P6XDKR-ND
Analog Switches, Multiplexers, Demultiplexers FSA4157P6XDKR-ND
1 Circuit IC Switch 2:1 1.15Ohm SC-88 (SC-70-6)

1 Circuit IC Switch 2:1 1.15Ohm SC-88 (SC-70-6)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - FSA4157P6XCT-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
FSA4157P6XCT-ND
Analog Switches, Multiplexers, Demultiplexers FSA4157P6XCT-ND
1 Circuit IC Switch 2:1 1.15Ohm SC-88 (SC-70-6)

1 Circuit IC Switch 2:1 1.15Ohm SC-88 (SC-70-6)

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - FSA4157P6XTR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
FSA4157P6XTR-ND
Analog Switches, Multiplexers, Demultiplexers FSA4157P6XTR-ND
1 Circuit IC Switch 2:1 1.15Ohm SC-88 (SC-70-6)

1 Circuit IC Switch 2:1 1.15Ohm SC-88 (SC-70-6)

Buy Now Datasheet
Multiplexer & Demultiplexer ICs - 7390212 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
7390212
Multiplexer & Demultiplexer ICs 7390212
Analog Switch Single SPDT 6 Pin SC-70

Analog Switch Single SPDT 6 Pin SC-70

Supplier's Site
Multiplexer & Demultiplexer ICs - 7390212P - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
7390212P
Multiplexer & Demultiplexer ICs 7390212P
Analog Switch Single SPDT 6 Pin SC-70

Analog Switch Single SPDT 6 Pin SC-70

Supplier's Site
Multiplexer & Demultiplexer ICs - 1662499 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
1662499
Multiplexer & Demultiplexer ICs 1662499
Analog Switch Single SPDT 6 Pin SC-70

Analog Switch Single SPDT 6 Pin SC-70

Supplier's Site
Singapore, Singapore
Analog Switch and Multiplexer IC
747-FSA4157P6X
Analog Switch and Multiplexer IC 747-FSA4157P6X
Analog Switch ICs Low Voltage SPDT Analog Switch Product overview: FSA4157P6X from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-FSA4157P6X can be used for catalog matching and distributor lookup.

Analog Switch ICs Low Voltage SPDT Analog Switch Product overview: FSA4157P6X from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-FSA4157P6X can be used for catalog matching and distributor lookup.

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - FSA4157P6X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
FSA4157P6X
Analog Switches, Multiplexers, Demultiplexers FSA4157P6X
1 Circuit IC Switch 2:1 1.15Ohm SC-88 (SC-70-6)

1 Circuit IC Switch 2:1 1.15Ohm SC-88 (SC-70-6)

Buy Now Datasheet
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers - FSA4157P6X - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers
FSA4157P6X
Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers FSA4157P6X
1.15Ω 1 SPDT(SPDT) SC-70-6(SOT-363) Analog Switches / Multiplexers ROHS

1.15Ω 1 SPDT(SPDT) SC-70-6(SOT-363) Analog Switches / Multiplexers ROHS

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - FSA4157P6X - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
FSA4157P6X
Interface - Analog Switches, Multiplexers, Demultiplexers FSA4157P6X
IC SWITCH SPDT SC70-6

IC SWITCH SPDT SC70-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 016511-FSA4157P6X FSA4157P6XDKR-ND 7390212 7390212P 747-FSA4157P6X FSA4157P6X FSA4157P6X FSA4157P6X
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA4157P6X Analog Switches, Multiplexers, Demultiplexers Multiplexer & Demultiplexer ICs Multiplexer & Demultiplexer ICs Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Applications Industrial Communications
Features Single-Supply
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts
Bandwidth 300 MHz 300 MHz 300 MHz 300 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details
Signal Switches, Multiplexers, Decoders - 1727-6314-2-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "24-SOIC
View Details
3 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 100370QI - Lingto Electronic Limited
Specs
Configuration 2 x 1:4
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details