onsemi Analog Switches, Multiplexers, Demultiplexers FSA4157AL6X

Description
1 Circuit IC Switch 2:1 1.15Ohm 6-MicroPak
Request a Quote Datasheet
Description
1 Circuit IC Switch 2:1 1.15Ohm 6-MicroPak
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - FSA4157AL6XTR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
FSA4157AL6XTR-ND
Analog Switches, Multiplexers, Demultiplexers FSA4157AL6XTR-ND
1 Circuit IC Switch 2:1 1.15Ohm 6-MicroPak

1 Circuit IC Switch 2:1 1.15Ohm 6-MicroPak

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA4157AL6X - 016508-FSA4157AL6X - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA4157AL6X
016508-FSA4157AL6X
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA4157AL6X 016508-FSA4157AL6X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016508-FSA4157AL6X Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT -3db Bandwidth: 300MHz Charge Injection: 20pC Crosstalk: -70dB @ 1MHz Channel-to-Channel Matching (ΔRon): 60 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 1.15 Ohm Case / Package: 6-MicroPak Single Supply Voltage (V+): 2.7 V to 5.5 V Max Switch Time (Ton,Toff): 35ns, 15ns Channel Capacitance(CS off, CD off): 12pF Max Leakage Current (IS off): 2nA (Typ) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016508-FSA4157AL6X
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPDT
-3db Bandwidth: 300MHz
Charge Injection: 20pC
Crosstalk: -70dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 60 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 1.15 Ohm
Case / Package: 6-MicroPak
Single Supply Voltage (V+): 2.7 V to 5.5 V
Max Switch Time (Ton,Toff): 35ns, 15ns
Channel Capacitance(CS off, CD off): 12pF
Max Leakage Current (IS off): 2nA (Typ)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
Singapore, Singapore
300MHz 5.5V 1 Ohm Analog Switch and Multiplexer IC
747-FSA4157AL6X
300MHz 5.5V 1 Ohm Analog Switch and Multiplexer IC 747-FSA4157AL6X
SPDT Analog Switch, 300MHz, 5.5V, 1 Ohm, SMT Product overview: FSA4157AL6X from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHz, 5.5V, 1 Ohm. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 300MHz, 5.5V, 1 Ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-FSA4157AL6X can be used for catalog matching and distributor lookup.

SPDT Analog Switch, 300MHz, 5.5V, 1 Ohm, SMT Product overview: FSA4157AL6X from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHz, 5.5V, 1 Ohm. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 300MHz, 5.5V, 1 Ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-FSA4157AL6X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - FSA4157AL6X - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
FSA4157AL6X
Interface - Analog Switches, Multiplexers, Demultiplexers FSA4157AL6X
IC SWITCH SPDT 6MICROPAK

IC SWITCH SPDT 6MICROPAK

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - FSA4157AL6X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
FSA4157AL6X
Analog Switches, Multiplexers, Demultiplexers FSA4157AL6X
1 Circuit IC Switch 2:1 1.15Ohm 6-MicroPak

1 Circuit IC Switch 2:1 1.15Ohm 6-MicroPak

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - FSA4157AL6X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
FSA4157AL6X
Analog Switches, Multiplexers, Demultiplexers FSA4157AL6X
1 Circuit IC Switch 2:1 1.15Ohm 6-MicroPak

1 Circuit IC Switch 2:1 1.15Ohm 6-MicroPak

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number FSA4157AL6XTR-ND 016508-FSA4157AL6X 747-FSA4157AL6X FSA4157AL6X FSA4157AL6X
Product Name Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA4157AL6X 300MHz 5.5V 1 Ohm Analog Switch and Multiplexer IC Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 2x1
Supply Voltage (VS) 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts
Ron 1.15 ohms 0.0600 ohms 1.15 ohms
Bandwidth 300 MHz 300 MHz 300 MHz 300 MHz 300 MHz
tON 35 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV3253QG - Lingto Electronic Limited
Specs
Configuration 2 x 4:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
8-channel analog multiplexer/demultiplexer with latch - 74HC4351D,653 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 11 volts
View Details
6 suppliers
Multiplexer & Demultiplexer ICs - 1904688 - RS Components, Ltd.
Specs
Configuration 4x1; Single 4:1
Package Type So
Number of Pins 14
View Details