1 Circuit IC Switch 3:1 15Ohm 8-MicroPak™
SP3T Analog Switch IC | 250MHz BW | 1.65-5.5V | 15R | SMT Product overview: FSA3357L8X from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 250MHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-FSA3357L8X can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1040109-FSA3357L8X
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SP3T
-3db Bandwidth: 200MHz
Charge Injection: 3pC
Crosstalk: -60dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 150 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 15 Ohm
Case / Package: 8-MicroPak
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 6.5ns, 3.7ns
Channel Capacitance(CS off, CD off): 3.6pF
Max Leakage Current (IS off): 100nA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
Quantity per package: 5k pcs
1 Circuit IC Switch 3:1 15Ohm 8-MicroPak™
1 Circuit IC Switch 3:1 15Ohm 8-MicroPak™
IC SWITCH SP3T 8MICROPAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | FSA3357L8XFSTR-ND | 747-FSA3357L8X | 1040109-FSA3357L8X | FSA3357L8X | FSA3357L8X |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | 250MHz 5.5V Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA3357L8X | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 3x1 | ||||
| Supply Voltage (VS) | 1.65 to 5.5 volts | 1.65 to 5.5 volts | 1.65 to 5.5 volts | ||
| Ron | 15 ohms | 15 ohms | 0.1500 ohms | ||
| Bandwidth | 200 MHz | 250 MHz | 200 MHz | 200 MHz | 200 MHz |
| tON | 6.5 ns |