Analog Switch ICs Multi/Demultiplexer LV 3:1 SP3T Product overview: FSA3357K8X from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-FSA3357K8X can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 3:1 15Ohm US8
1 Circuit IC Switch 3:1 15Ohm US8
1 Circuit IC Switch 3:1 15Ohm US8
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1040108-FSA3357K8X
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SP3T
-3db Bandwidth: 200MHz
Charge Injection: 3pC
Crosstalk: -60dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 150 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 15 Ohm
Case / Package: US8
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 6.5ns, 3.7ns
Channel Capacitance(CS off, CD off): 3.6pF
Max Leakage Current (IS off): 100nA
Alternative Parts (Cross-Reference): TS5A3359DCUR; FSA3357K8X_Q; FSA3357K8X-NL;
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
1 Circuit IC Switch 3:1 15Ohm US8
IC SWITCH SP3T US8
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-FSA3357K8X | FSA3357K8XTR-ND | 1040108-FSA3357K8X | FSA3357K8X | FSA3357K8X |
| Product Name | Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA3357K8X | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | |||
| Supply Voltage (VS) | 1.65 to 5.5 volts | 1.65 to 5.5 volts | 1.65 to 5.5 volts | ||
| Min Operating Current | 1.00E-3 mA | ||||
| Power Dissipation | 180 milliwatts | ||||
| Package Type | Reel | "8-VFSOP | US8 | SOP; 8-VFSOP (0.091\", 2.30mm Width) |