Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1040107-FSA3259BQX
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SP3T
-3db Bandwidth: 250MHz
Charge Injection: 3pC
Crosstalk: -60dB @ 10MHz
Channel-to-Channel Matching (ΔRon): 150 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 15 Ohm
Case / Package: 16-DQFN (2.5x3.5)
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 6.5ns, 3.7ns
Channel Capacitance(CS off, CD off): 3.6pF
Max Leakage Current (IS off): 100nA
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Dual SP3T Analog Switch, MLP 2.5x3.5 16L, 3000-TAPE REEL Product overview: FSA3259BQX from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-FSA3259BQX can be used for catalog matching and distributor lookup.
IC SWITCH DUAL SP3T 16DQFN
2 Circuit IC Switch 3:1 15Ohm 16-DQFN (2.5x3.5)
2 Circuit IC Switch 3:1 15Ohm 16-DQFN (2.5x3.5)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 1040107-FSA3259BQX | 747-FSA3259BQX | FSA3259BQX | FSA3259BQX |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA3259BQX | Dual Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Features | Single-Supply | |||
| Supply Voltage (VS) | 1.65 to 5.5 volts | 1.65 to 5.5 volts | ||
| Bandwidth | 250 MHz | 250 MHz | 250 MHz | 250 MHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |