onsemi Analog Switches, Multiplexers, Demultiplexers FSA3157BFHX

Description
1 Circuit IC Switch 2:1 15Ohm 6-MicroPak2™
Request a Quote Datasheet
Description
1 Circuit IC Switch 2:1 15Ohm 6-MicroPak2™
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - FSA3157BFHXTR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
FSA3157BFHXTR-ND
Analog Switches, Multiplexers, Demultiplexers FSA3157BFHXTR-ND
1 Circuit IC Switch 2:1 15Ohm 6-MicroPak2™

1 Circuit IC Switch 2:1 15Ohm 6-MicroPak2™

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - FSA3157BFHX - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
FSA3157BFHX
Interface - Analog Switches, Multiplexers, Demultiplexers FSA3157BFHX
IC SWITCH SPDT SINGLE 6MICROPAK2

IC SWITCH SPDT SINGLE 6MICROPAK2

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - FSA3157BFHX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
FSA3157BFHX
Analog Switches, Multiplexers, Demultiplexers FSA3157BFHX
1 Circuit IC Switch 2:1 15Ohm 6-MicroPak2™

1 Circuit IC Switch 2:1 15Ohm 6-MicroPak2™

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - FSA3157BFHX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
FSA3157BFHX
Analog Switches, Multiplexers, Demultiplexers FSA3157BFHX
1 Circuit IC Switch 2:1 15Ohm 6-MicroPak2™

1 Circuit IC Switch 2:1 15Ohm 6-MicroPak2™

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number FSA3157BFHXTR-ND FSA3157BFHX FSA3157BFHX
Product Name Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 2x1
Supply Voltage (VS) 1.65 to 5.5 volts
Ron 15 ohms 0.1500 ohms 15 ohms
Bandwidth 250 MHz 250 MHz 250 MHz
tON 5.2 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74ACT253SC - Lingto Electronic Limited
Specs
Configuration 2 x 4:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multiplexer & Demultiplexer ICs - 1905523 - RS Components, Ltd.
Specs
Configuration 4x1; Single 4:1
Package Type So
Number of Pins 14
View Details
2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details