Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 136723-FSA2467UMX
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: DPDT
-3db Bandwidth: 85MHz
Charge Injection: 15pC
Crosstalk: -75dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 40 mOhm (Min)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 400 Ohm (Typ)
Case / Package: 16-UMLP (1.8x2.6)
Single Supply Voltage (V+): 1.65 V to 4.3 V
Max Switch Time (Ton,Toff): 50ns, 32ns
Channel Capacitance(CS off, CD off): 32pF
Max Leakage Current (IS off): 10nA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
0.4Ω Low-Voltage Dual DPDT Analog Switch, 5000-REEL Product overview: FSA2467UMX from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-FSA2467UMX can be used for catalog matching and distributor lookup.
IC SWITCH DUAL DPDT 16UMLP
2 Circuit IC Switch 2:2 400Ohm (Typ) 16-UMLP (1.8x2.6)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 136723-FSA2467UMX | 747-FSA2467UMX | FSA2467UMX | FSA2467UMX |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA2467UMX | Dual Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Features | Single-Supply | |||
| Supply Voltage (VS) | 1.65 to 4.3 volts | 1.65 to 4.3 volts | ||
| Bandwidth | 85 MHz | 85 MHz | 85 MHz | 85 MHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |