onsemi Dual 0.4OHM Analog Switch and Multiplexer IC FSA2467MPX

Description
0.4OHM LOW-VOLTAGE DUAL DPDT ANA Product overview: FSA2467MPX from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.4OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, 0.4OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-FSA2467MPX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0.4OHM LOW-VOLTAGE DUAL DPDT ANA Product overview: FSA2467MPX from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.4OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, 0.4OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-FSA2467MPX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 0.4OHM Analog Switch and Multiplexer IC
747-FSA2467MPX
Dual 0.4OHM Analog Switch and Multiplexer IC 747-FSA2467MPX
0.4OHM LOW-VOLTAGE DUAL DPDT ANA Product overview: FSA2467MPX from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.4OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, 0.4OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-FSA2467MPX can be used for catalog matching and distributor lookup.

0.4OHM LOW-VOLTAGE DUAL DPDT ANA Product overview: FSA2467MPX from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.4OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, 0.4OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-FSA2467MPX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA2467MPX - 016502-FSA2467MPX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA2467MPX
016502-FSA2467MPX
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA2467MPX 016502-FSA2467MPX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016502-FSA2467MPX Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: DPDT -3db Bandwidth: 85MHz Charge Injection: 15pC Crosstalk: -75dB @ 100kHz Channel-to-Channel Matching (ΔRon): 40 mOhm (Min) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 400 Ohm (Typ) Case / Package: 16-MLP (3x3) Single Supply Voltage (V+): 1.65 V to 4.3 V Max Switch Time (Ton,Toff): 50ns, 32ns Channel Capacitance(CS off, CD off): 32pF Max Leakage Current (IS off): 10nA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016502-FSA2467MPX
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: DPDT
-3db Bandwidth: 85MHz
Charge Injection: 15pC
Crosstalk: -75dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 40 mOhm (Min)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 400 Ohm (Typ)
Case / Package: 16-MLP (3x3)
Single Supply Voltage (V+): 1.65 V to 4.3 V
Max Switch Time (Ton,Toff): 50ns, 32ns
Channel Capacitance(CS off, CD off): 32pF
Max Leakage Current (IS off): 10nA
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - FSA2467MPX - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
FSA2467MPX
Interface - Analog Switches, Multiplexers, Demultiplexers FSA2467MPX
IC SWITCH DUAL DPDT 16MLP

IC SWITCH DUAL DPDT 16MLP

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - FSA2467MPX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
FSA2467MPX
Analog Switches, Multiplexers, Demultiplexers FSA2467MPX
2 Circuit IC Switch 2:2 400Ohm (Typ) 16-MLP (3x3)

2 Circuit IC Switch 2:2 400Ohm (Typ) 16-MLP (3x3)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 747-FSA2467MPX 016502-FSA2467MPX FSA2467MPX FSA2467MPX
Product Name Dual 0.4OHM Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA2467MPX Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Ron 0.0400 ohms 0.0400 ohms 400 ohms
Bandwidth 85 MHz 85 MHz 85 MHz 85 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Bulk 16-MLP (3x3) 16-WFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 2444556 - RS Components, Ltd.
Specs
Operating Temperature 0.0 C (32 F)
Package Type DMP
Number of Pins 16
View Details
5.5V Analog Switch and Multiplexer IC - 743-74CBT1G384DCKRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 1.00E-3 mA
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 1727-74HCT153D,653DKR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "16-SOIC
View Details
3 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 74ACT151SJ - Lingto Electronic Limited
Specs
Configuration 1 x 8:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details