Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016501-FSA2457UMX
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: DPDT
-3db Bandwidth: 160MHz
Crosstalk: -54dB @ 25MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 7 Ohm
Case / Package: 16-UMLP (1.8x2.6)
Single Supply Voltage (V+): 2.7 V to 3.6 V
Max Switch Time (Ton,Toff): 7ns, 4ns
Channel Capacitance(CS off, CD off): 6pF
Max Leakage Current (IS off): 1μA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
Analog Switch IC: Dual DPDT, 160MHz, 5 Ohm, 2.7-3.6V, SMT Product overview: FSA2457UMX from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 160MHz, 5 Ohm, 3.6V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, 160MHz, 5 Ohm, 3.6V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-FSA2457UMX can be used for catalog matching and distributor lookup.
IC SWITCH 4PDT 16UMLP
4 Circuit IC Switch 2:1 7Ohm 16-UMLP (1.8x2.6)
4 Circuit IC Switch 2:1 7Ohm 16-UMLP (1.8x2.6)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 016501-FSA2457UMX | 747-FSA2457UMX | FSA2457UMX | FSA2457UMX |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA2457UMX | Dual 160MHz 5 Ohm 3.6V Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Features | Single-Supply | |||
| Supply Voltage (VS) | 2.7 to 3.6 volts | 2.7 to 3.6 volts | ||
| Bandwidth | 160 MHz | 160 MHz | 160 MHz | 160 MHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |