Manufacturer: ON Semiconductor
Win Source Part Number: 714266-FSA2275UMX
Packaging: Reel
Features: Break-Before-Make
Applications: Audio
Switch Circuit: DPDT
-3db Bandwidth: 230MHz
Family Name: FSA2275
Categories: Integrated Circuits
Supplier Device Package: 12-UMLP (1.8x1.8)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 12-UFQFN
On-State Resistance (Maximum): 1Ohm
Alternative Parts (Cross-Reference): TS5A22362DRCRG4; TS3USB3000RLSR; SGM7223YTQD10/TR; NX3DV42GM;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single (V+): 2.5V ~ 5.5V
Audio Switch IC 1 Channel 12-UMLP (1.8x1.8)
Audio Switch IC 1 Channel 12-UMLP (1.8x1.8)
Audio Switch IC 1 Channel 12-UMLP (1.8x1.8)
Analog Switch ICs DPDT HiFi Audio Switch Product overview: FSA2275UMX from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-FSA2275UMX can be used for catalog matching and distributor lookup.
Audio Switch IC 1 Channel 12-UMLP (1.8x1.8)
IC SWITCH DUAL DPDT 12UMLP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Switches |
| Product Number | 714266-FSA2275UMX | FSA2275UMXCT-ND | 747-FSA2275UMX | FSA2275UMX | FSA2275UMX |
| Product Name | Interface - Interface - Analog Switches - Special Purpose - FSA2275UMX | Analog Switches - Special Purpose | Analog Switch and Multiplexer IC | Analog Switches - Special Purpose | Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose |
| Features | Single-Supply | ||||
| Switch Type | DPDT | DPDT; 2:2 | |||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Ron | 1 ohms | 1 ohms |