Audio Switch IC 1 Channel 12-UMLP (1.8x1.8)
Audio Switch IC 1 Channel 12-UMLP (1.8x1.8)
Audio Switch IC 1 Channel 12-UMLP (1.8x1.8)
Analog Switch ICs Audio Switch Product overview: FSA2275AUMX from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-FSA2275AUMX can be used for catalog matching and distributor lookup.
Audio Switch IC 1 Channel 12-UMLP (1.8x1.8)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | FSA2275AUMXDKR-ND | 747-FSA2275AUMX | FSA2275AUMX |
| Product Name | Analog Switches - Special Purpose | Analog Switch and Multiplexer IC | Analog Switches - Special Purpose |
| Switch Type | DPDT; 2:2 | ||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | |
| Ron | 1 ohms | 1 ohms | |
| Operating Temperature | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | |
| Package Type | 12-UFQFN | Reel | 12-UFQFN |