onsemi Analog Switches - Special Purpose FSA2270TUMX

Description
Audio Switch IC 2 Channel 10-UMLP (1.8x1.4)
Request a Quote Datasheet
Description
Audio Switch IC 2 Channel 10-UMLP (1.8x1.4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches - Special Purpose - FSA2270TUMXTR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches - Special Purpose
FSA2270TUMXTR-ND
Analog Switches - Special Purpose FSA2270TUMXTR-ND
Audio Switch IC 2 Channel 10-UMLP (1.8x1.4)

Audio Switch IC 2 Channel 10-UMLP (1.8x1.4)

Buy Now Datasheet
Singapore, Singapore
Dual 0.4 Ohm Analog Switch and Multiplexer IC
780-FSA2270TUMX
Dual 0.4 Ohm Analog Switch and Multiplexer IC 780-FSA2270TUMX
Low Voltage Dual-SPDT (0.4 Ohm) Analog Switches w/Negative Swing Audio Capability, 5000-REEL Product overview: FSA2270TUMX from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.4 Ohm. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, Dual, 0.4 Ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-FSA2270TUMX can be used for catalog matching and distributor lookup.

Low Voltage Dual-SPDT (0.4 Ohm) Analog Switches w/Negative Swing Audio Capability, 5000-REEL Product overview: FSA2270TUMX from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.4 Ohm. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, Dual, 0.4 Ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-FSA2270TUMX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches - Special Purpose - FSA2270TUMX - 016500-FSA2270TUMX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - FSA2270TUMX
016500-FSA2270TUMX
Interface - Interface - Analog Switches - Special Purpose - FSA2270TUMX 016500-FSA2270TUMX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016500-FSA2270TUMX Packaging: Reel - TR Features: Break-Before-Make Applications: Audio Switch Circuit: SPDT -3db Bandwidth: 50MHz Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 300 mOhm (Typ) Case / Package: 10-UMLP (1.8x1.4) Single Supply Voltage (V+): 1.65 V to 4.3 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient Quantity per package: 5k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016500-FSA2270TUMX
Packaging: Reel - TR
Features: Break-Before-Make
Applications: Audio
Switch Circuit: SPDT
-3db Bandwidth: 50MHz
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 300 mOhm (Typ)
Case / Package: 10-UMLP (1.8x1.4)
Single Supply Voltage (V+): 1.65 V to 4.3 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Quantity per package: 5k pcs

Buy Now Datasheet
Analog Switches - Special Purpose - FSA2270TUMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches - Special Purpose
FSA2270TUMX
Analog Switches - Special Purpose FSA2270TUMX
Audio Switch IC 2 Channel 10-UMLP (1.8x1.4)

Audio Switch IC 2 Channel 10-UMLP (1.8x1.4)

Buy Now Datasheet
Analog Switches - Special Purpose - FSA2270TUMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches - Special Purpose
FSA2270TUMX
Analog Switches - Special Purpose FSA2270TUMX
Audio Switch IC 2 Channel 10-UMLP (1.8x1.4)

Audio Switch IC 2 Channel 10-UMLP (1.8x1.4)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Switches IC Analog Multiplexers
Product Number FSA2270TUMXTR-ND 780-FSA2270TUMX 016500-FSA2270TUMX FSA2270TUMX
Product Name Analog Switches - Special Purpose Dual 0.4 Ohm Analog Switch and Multiplexer IC Interface - Interface - Analog Switches - Special Purpose - FSA2270TUMX Analog Switches - Special Purpose
Switch Type SPDT SPDT
Supply Voltage (VS) 1.65 to 4.3 volts 1.65 to 4.3 volts 1.65 to 4.3 volts
Ron 0.3000 ohms 0.3000 ohms
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 10-UFQFN Tape and Reel 10-UMLP (1.8x1.4) 10-UFQFN
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74ACT153SC - Lingto Electronic Limited
Specs
Configuration 2 x 4:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multiplexer & Demultiplexer ICs - 1898221P - RS Components, Ltd.
Specs
Configuration Single SPST
Package Type SOT; SOT23; SOT-23
Number of Pins 5
View Details
Band 1/3/7 Multiplexer - QM26001 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 19 Pin Leadless SMT
View Details
Single-pole single-throw analog switch - 74HC1G66GV,125 - Nexperia B.V.
Specs
Standards and Certifications RoHS
Switch Type SPST
Supply Voltage (VS) 11 volts
View Details
7 suppliers