onsemi Interface - Interface - Analog Switches - Special Purpose - FSA2267AMUX FSA2267AMUX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774772-FSA2267AMUX Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Applications: Audio Operating Supply Voltage: 2.3 V ~ 4.3 V Switch Circuit: SPDT -3db Bandwidth: 45MHz Number of Channels: 2 Family Name: FSA2267A Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP On-State Resistance (Maximum): 350 mOhm (Typ) Alternative Parts (Cross-Reference): ADG884BCZB-500RL7; DG2535DQ-T1-E3; ADG787BCB-REEL; DG2535DQ-T1; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774772-FSA2267AMUX Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Applications: Audio Operating Supply Voltage: 2.3 V ~ 4.3 V Switch Circuit: SPDT -3db Bandwidth: 45MHz Number of Channels: 2 Family Name: FSA2267A Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP On-State Resistance (Maximum): 350 mOhm (Typ) Alternative Parts (Cross-Reference): ADG884BCZB-500RL7; DG2535DQ-T1-E3; ADG787BCB-REEL; DG2535DQ-T1; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - FSA2267AMUX - 774772-FSA2267AMUX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - FSA2267AMUX
774772-FSA2267AMUX
Interface - Interface - Analog Switches - Special Purpose - FSA2267AMUX 774772-FSA2267AMUX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774772-FSA2267AMUX Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Applications: Audio Operating Supply Voltage: 2.3 V ~ 4.3 V Switch Circuit: SPDT -3db Bandwidth: 45MHz Number of Channels: 2 Family Name: FSA2267A Categories: Integrated Circuits (ICs) Manufacturer Package: 10-MSOP On-State Resistance (Maximum): 350 mOhm (Typ) Alternative Parts (Cross-Reference): ADG884BCZB-500RL7; DG2535DQ-T1-E3; ADG787BCB-REEL; DG2535DQ-T1; Introduction Date: January 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 4k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774772-FSA2267AMUX
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Applications: Audio
Operating Supply Voltage: 2.3 V ~ 4.3 V
Switch Circuit: SPDT
-3db Bandwidth: 45MHz
Number of Channels: 2
Family Name: FSA2267A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-MSOP
On-State Resistance (Maximum): 350 mOhm (Typ)
Alternative Parts (Cross-Reference): ADG884BCZB-500RL7; DG2535DQ-T1-E3; ADG787BCB-REEL; DG2535DQ-T1;
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 4k pcs

Buy Now Datasheet
Singapore, Singapore
Dual 0.35 Ohm Analog Switch and Multiplexer IC
747-FSA2267AMUX
Dual 0.35 Ohm Analog Switch and Multiplexer IC 747-FSA2267AMUX
Analog Switch ICs 0.35 Ohm LV Dual SPDT Analog Switch Product overview: FSA2267AMUX from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.35 Ohm. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, 0.35 Ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-FSA2267AMUX can be used for catalog matching and distributor lookup.

Analog Switch ICs 0.35 Ohm LV Dual SPDT Analog Switch Product overview: FSA2267AMUX from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.35 Ohm. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, 0.35 Ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-FSA2267AMUX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches - Special Purpose - FSA2267AMUX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches - Special Purpose
FSA2267AMUX
Analog Switches - Special Purpose FSA2267AMUX
Audio Switch IC 2 Channel 10-MSOP

Audio Switch IC 2 Channel 10-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - FSA2267AMUX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
FSA2267AMUX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose FSA2267AMUX
IC SWITCH DUAL SPDT 10MSOP

IC SWITCH DUAL SPDT 10MSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Switches
Product Number 774772-FSA2267AMUX 747-FSA2267AMUX FSA2267AMUX FSA2267AMUX
Product Name Interface - Interface - Analog Switches - Special Purpose - FSA2267AMUX Dual 0.35 Ohm Analog Switch and Multiplexer IC Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Switch Type SPDT
Supply Voltage (VS) 2.3 to 4.3 volts 2.3 to 4.3 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 1727-74HC238PW-Q100JTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "16-TSSOP
View Details
2 suppliers
CD4051B CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4051BPWE4 - Texas Instruments
Specs
Configuration 1 X 1:8 MUX
Applications Military
Standards and Certifications RoHS
View Details
Multiplexer & Demultiplexer ICs - 1897146 - RS Components, Ltd.
Specs
Configuration Dual SPDT
Package Type μmax
Number of Pins 10
View Details