onsemi Interface - Interface - Analog Switches - Special Purpose - FSA2267AL10X FSA2267AL10X

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016492-FSA2267AL10X Packaging: Reel - TR Applications: Audio Switch Circuit: SPDT -3db Bandwidth: 45MHz Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 350 mOhm (Typ) Case / Package: 10-MicroPak Single Supply Voltage (V+): 2.3 V to 4.3 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016492-FSA2267AL10X Packaging: Reel - TR Applications: Audio Switch Circuit: SPDT -3db Bandwidth: 45MHz Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 350 mOhm (Typ) Case / Package: 10-MicroPak Single Supply Voltage (V+): 2.3 V to 4.3 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - FSA2267AL10X - 016492-FSA2267AL10X - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - FSA2267AL10X
016492-FSA2267AL10X
Interface - Interface - Analog Switches - Special Purpose - FSA2267AL10X 016492-FSA2267AL10X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016492-FSA2267AL10X Packaging: Reel - TR Applications: Audio Switch Circuit: SPDT -3db Bandwidth: 45MHz Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 350 mOhm (Typ) Case / Package: 10-MicroPak Single Supply Voltage (V+): 2.3 V to 4.3 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient Quantity per package: 5k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016492-FSA2267AL10X
Packaging: Reel - TR
Applications: Audio
Switch Circuit: SPDT
-3db Bandwidth: 45MHz
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 350 mOhm (Typ)
Case / Package: 10-MicroPak
Single Supply Voltage (V+): 2.3 V to 4.3 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
Quantity per package: 5k pcs

Buy Now Datasheet
Singapore, Singapore
Dual 0.35OHM Analog Switch and Multiplexer IC
780-FSA2267AL10X
Dual 0.35OHM Analog Switch and Multiplexer IC 780-FSA2267AL10X
0.35OHM LOW VOLTAGE DUAL SPDT AN Product overview: FSA2267AL10X from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.35OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, Dual, 0.35OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-FSA2267AL10X can be used for catalog matching and distributor lookup.

0.35OHM LOW VOLTAGE DUAL SPDT AN Product overview: FSA2267AL10X from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.35OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part, Dual, 0.35OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-FSA2267AL10X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches - Special Purpose - FSA2267AL10X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches - Special Purpose
FSA2267AL10X
Analog Switches - Special Purpose FSA2267AL10X
Audio Switch IC 2 Channel 10-MicroPak™

Audio Switch IC 2 Channel 10-MicroPak™

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers
Product Number 016492-FSA2267AL10X 780-FSA2267AL10X FSA2267AL10X
Product Name Interface - Interface - Analog Switches - Special Purpose - FSA2267AL10X Dual 0.35OHM Analog Switch and Multiplexer IC Analog Switches - Special Purpose
Features Single-Supply
Switch Type SPDT
Supply Voltage (VS) 2.3 to 4.3 volts 2.3 to 4.3 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type 10-MicroPak Bulk 10-UFQFN Exposed Pad
Unlock Full Specs
to access all available technical data