Manufacturer: ON Semiconductor
Win Source Part Number: 872305-FSA2258L10X
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 10-UFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: FSA2258
Categories: Integrated Circuits (ICs)
Case / Package: 10-MicroPak™
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: FSA2258L10XDKR, FSA2258L10XTR, FSA2258L10XCT
Analog Switch ICs Low-volt Dual SPDT 0.8Ohm w/16KV ESD Product overview: FSA2258L10X from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.8Ohm, 16KV. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, 0.8Ohm, 16KV. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-FSA2258L10X can be used for catalog matching and distributor lookup.
IC SWITCH DUAL SPDT 10MICROPAK
2 Circuit IC Switch 2:1 500mOhm (Typ) 10-MicroPak™
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 872305-FSA2258L10X | 747-FSA2258L10X | FSA2258L10X | FSA2258L10X |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA2258L10X | Dual 0.8Ohm 16KV Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 10-MicroPak™ | Reel | 10-UFQFN Exposed Pad | |
| Standards and Certifications | RoHS | RoHS | ||
| Supply Voltage (VS) | 1.65 to 4.3 volts |