Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1040096-FSA2257MTCX
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPDT
-3db Bandwidth: 200MHz
Charge Injection: 10pC
Crosstalk: -75dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 700 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 1.5 Ohm (Typ)
Case / Package: 14-TSSOP
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 35ns, 15ns
Channel Capacitance(CS off, CD off): 12pF
Max Leakage Current (IS off): 2nA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
2 Circuit IC Switch 2:1 1.5Ohm (Typ) 14-TSSOP
2:1 SPDT Analog Switch, 350MHz BW, 1.5Ω Ron, 1.65-5.5V, TSSOP Product overview: FSA2257MTCX from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MHz, 5.5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 350MHz, 5.5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-FSA2257MTCX can be used for catalog matching and distributor lookup.
IC SWITCH DUAL SPDT 14TSSOP
2 Circuit IC Switch 2:1 1.5Ohm (Typ) 14-TSSOP
2 Circuit IC Switch 2:1 1.5Ohm (Typ) 14-TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 1040096-FSA2257MTCX | FSA2257MTCXTR-ND | 747-FSA2257MTCX | FSA2257MTCX | FSA2257MTCX |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA2257MTCX | Analog Switches, Multiplexers, Demultiplexers | 350MHz 5.5V TSSOP Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Features | Single-Supply | ||||
| Supply Voltage (VS) | 1.65 to 5.5 volts | 1.65 to 5.5 volts | 1.65 to 5.5 volts | ||
| Bandwidth | 200 MHz | 200 MHz | 350 MHz | 200 MHz | 200 MHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SSOP; SOP; TSSOP; 14-TSSOP | TSSOP; "14-TSSOP | Tape and Reel | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) |