2 Circuit IC Switch 2:1 1.15Ohm 10-MicroPak™
2 Circuit IC Switch 2:1 1.15Ohm 10-MicroPak™
Dual SPDT Analog Switch, 350MHz, 1.15R, 1.65-5.5V, SMT Product overview: FSA2257L10X from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 350MHz, 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, 350MHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-FSA2257L10X can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016490-FSA2257L10X
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPDT
-3db Bandwidth: 200MHz
Charge Injection: 10pC
Crosstalk: -75dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 60 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 1.15 Ohm
Case / Package: 10-MicroPak
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 35ns, 15ns
Channel Capacitance(CS off, CD off): 12pF
Max Leakage Current (IS off): 2nA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
Quantity per package: 5k pcs
IC SWITCH DUAL SPDT 10MICROPAK
2 Circuit IC Switch 2:1 1.15Ohm 10-MicroPak™
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | FSA2257L10XTR-ND | 747-FSA2257L10X | 016490-FSA2257L10X | FSA2257L10X | FSA2257L10X |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Dual 350MHz 5.5V Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA2257L10X | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 | ||||
| Supply Voltage (VS) | 1.65 to 5.5 volts | 1.65 to 5.5 volts | 1.65 to 5.5 volts | ||
| Ron | 1.15 ohms | 0.0600 ohms | 1.15 ohms | ||
| Bandwidth | 200 MHz | 350 MHz | 200 MHz | 200 MHz | 200 MHz |
| tON | 35 ns |