Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016488-FSA221UMX
Packaging: Reel - TR
Specifications: 1 x DPDT
Applications: Consumer Audio
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-UMLP (1.8x1.4)
Purpose: Audio Switch
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 5k pcs
Audio Audio Switch 1 Channel 10-UMLP (1.8x1.4)
Audio Audio Switch 1 Channel 10-UMLP (1.4x1.8)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 016488-FSA221UMX | FSA221UMX |
| Product Name | Audio Special Purpose - FSA221UMX | Audio Special Purpose |
| Supply Voltage (VS) | 3 to 5.5 volts | 3 to 5.5 volts |