onsemi Analog Switch and Multiplexer IC FSA2147K8X

Description
AUDIO AND WIRED-OR USB2.0 HI-SPE Product overview: FSA2147K8X from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-FSA2147K8X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
AUDIO AND WIRED-OR USB2.0 HI-SPE Product overview: FSA2147K8X from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-FSA2147K8X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Analog Switch and Multiplexer IC
780-FSA2147K8X
Analog Switch and Multiplexer IC 780-FSA2147K8X
AUDIO AND WIRED-OR USB2.0 HI-SPE Product overview: FSA2147K8X from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-FSA2147K8X can be used for catalog matching and distributor lookup.

AUDIO AND WIRED-OR USB2.0 HI-SPE Product overview: FSA2147K8X from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches - Special Purpose ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 780-FSA2147K8X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches - Special Purpose - FSA2147K8X - 872304-FSA2147K8X - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - FSA2147K8X
872304-FSA2147K8X
Interface - Interface - Analog Switches - Special Purpose - FSA2147K8X 872304-FSA2147K8X
Manufacturer: ON Semiconductor Win Source Part Number: 872304-FSA2147K8X Operating Temperature Range: -40°C ~ 85°C (TA) Features: Audio Switch IC Channel US8 Package: 8-VFSOP (0.091", 2.30mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: FSA2147 Categories: Integrated Circuits (ICs) Case / Package: US8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FSA2147K8XTR, FSA2147K8XCT, FSA2147K8XDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 872304-FSA2147K8X
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Audio Switch IC Channel US8
Package: 8-VFSOP (0.091", 2.30mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: FSA2147
Categories: Integrated Circuits (ICs)
Case / Package: US8
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: FSA2147K8XTR, FSA2147K8XCT, FSA2147K8XDKR

Buy Now Datasheet
Analog Switches - Special Purpose - FSA2147K8X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches - Special Purpose
FSA2147K8X
Analog Switches - Special Purpose FSA2147K8X
Audio Switch IC 1 Channel US8

Audio Switch IC 1 Channel US8

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Switches IC Analog Multiplexers
Product Number 780-FSA2147K8X 872304-FSA2147K8X FSA2147K8X
Product Name Analog Switch and Multiplexer IC Interface - Interface - Analog Switches - Special Purpose - FSA2147K8X Analog Switches - Special Purpose
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products