onsemi Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA1259K8X FSA1259K8X

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 134629-FSA1259K8X Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPST - NO -3db Bandwidth: 240MHz Charge Injection: 15pC Crosstalk: -73dB @ 1MHz Channel-to-Channel Matching (ΔRon): 50 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 850 mOhm Case / Package: US8 Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 7.5ns, 11ns Channel Capacitance(CS off, CD off): 21pF Max Leakage Current (IS off): 10nA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 134629-FSA1259K8X Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPST - NO -3db Bandwidth: 240MHz Charge Injection: 15pC Crosstalk: -73dB @ 1MHz Channel-to-Channel Matching (ΔRon): 50 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 850 mOhm Case / Package: US8 Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 7.5ns, 11ns Channel Capacitance(CS off, CD off): 21pF Max Leakage Current (IS off): 10nA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA1259K8X - 134629-FSA1259K8X - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA1259K8X
134629-FSA1259K8X
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA1259K8X 134629-FSA1259K8X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 134629-FSA1259K8X Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPST - NO -3db Bandwidth: 240MHz Charge Injection: 15pC Crosstalk: -73dB @ 1MHz Channel-to-Channel Matching (ΔRon): 50 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 850 mOhm Case / Package: US8 Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 7.5ns, 11ns Channel Capacitance(CS off, CD off): 21pF Max Leakage Current (IS off): 10nA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 134629-FSA1259K8X
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPST - NO
-3db Bandwidth: 240MHz
Charge Injection: 15pC
Crosstalk: -73dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 50 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 850 mOhm
Case / Package: US8
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 7.5ns, 11ns
Channel Capacitance(CS off, CD off): 21pF
Max Leakage Current (IS off): 10nA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - FSA1259K8XTR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
FSA1259K8XTR-ND
Analog Switches, Multiplexers, Demultiplexers FSA1259K8XTR-ND
2 Circuit IC Switch 1:1 850mOhm US8

2 Circuit IC Switch 1:1 850mOhm US8

Buy Now Datasheet
Singapore, Singapore
Dual Analog Switch and Multiplexer IC
747-FSA1259K8X
Dual Analog Switch and Multiplexer IC 747-FSA1259K8X
IC SWITCH DUAL SPST US8 Product overview: FSA1259K8X from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-FSA1259K8X can be used for catalog matching and distributor lookup.

IC SWITCH DUAL SPST US8 Product overview: FSA1259K8X from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-FSA1259K8X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - FSA1259K8X - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
FSA1259K8X
Interface - Analog Switches, Multiplexers, Demultiplexers FSA1259K8X
IC SWITCH DUAL SPST US8

IC SWITCH DUAL SPST US8

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - FSA1259K8X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
FSA1259K8X
Analog Switches, Multiplexers, Demultiplexers FSA1259K8X
2 Circuit IC Switch 1:1 850mOhm US8

2 Circuit IC Switch 1:1 850mOhm US8

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 134629-FSA1259K8X FSA1259K8XTR-ND 747-FSA1259K8X FSA1259K8X FSA1259K8X
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA1259K8X Analog Switches, Multiplexers, Demultiplexers Dual Analog Switch and Multiplexer IC Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Normal Condition Normally Open (NO) Normally Open (NO) Normally Open (NO)
Features Single-Supply
Supply Voltage (VS) 1.65 to 5.5 volts 1.65 to 5.5 volts 1.65 to 5.5 volts
Bandwidth 240 MHz 240 MHz 240 MHz 240 MHz 240 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data