Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016483-FSA1259AK8X
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPST - NO
-3db Bandwidth: 240MHz
Charge Injection: 15pC
Crosstalk: -73dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 50 mOhm
Family Name: FSA1259A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 850 mOhm
Case / Package: US8
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 7.5ns, 17ns
Channel Capacitance(CS off, CD off): 21pF
Max Leakage Current (IS off): 10nA
Alternative Parts (Cross-Reference): SN74LVC2G66DCU; SN74LVC2G66DCURE4; SN74LVC2G66DCURG4;
Introduction Date: October 01, 2008
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Dual SPST Analog Switch, 240MHz, 1.65-5.5V, SMT Product overview: FSA1259AK8X from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 240MHz, 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, 240MHz, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-FSA1259AK8X can be used for catalog matching and distributor lookup.
IC SWITCH DUAL SPST US8
2 Circuit IC Switch 1:1 850mOhm US8
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 016483-FSA1259AK8X | 747-FSA1259AK8X | FSA1259AK8X | FSA1259AK8X |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA1259AK8X | Dual 240MHz 5.5V Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Normal Condition | Normally Open (NO) | Normally Open (NO) | ||
| Features | Single-Supply | |||
| Supply Voltage (VS) | 1.65 to 5.5 volts | 1.65 to 5.5 volts | ||
| Bandwidth | 240 MHz | 240 MHz | 240 MHz | 240 MHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |