Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016481-FSA1258AL8X
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPST - NO/NC
-3db Bandwidth: 300MHz
Charge Injection: 20pC
Crosstalk: -100dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 60 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 1.15 Ohm
Case / Package: 8-MicroPak
Single Supply Voltage (V+): 2.7 V to 5.5 V
Max Switch Time (Ton,Toff): 35ns, 15ns
Channel Capacitance(CS off, CD off): 11.5pF
Max Leakage Current (IS off): 2nA (Typ)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Quantity per package: 5k pcs
IC SWITCH SPST 1.15OHM 8MICROPAK Product overview: FSA1258AL8X from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.15OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 1.15OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-FSA1258AL8X can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 1:1 1.15Ohm 8-MicroPak™
IC SWITCH DUAL SPST 8MICROPAK
Circuit IC Switch
2 Circuit IC Switch 1:1 1.15Ohm 8-MicroPak™
2 Circuit IC Switch 1:1 1.15Ohm 8-MicroPak™
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 016481-FSA1258AL8X | 747-FSA1258AL8X | FSA1258AL8XTR-ND | FSA1258AL8X | FSA1258AL8X | FSA1258AL8X |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA1258AL8X | 1.15OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Normal Condition | Normally Open (NO) | Normally Closed (NC); Normally Open (NO) | Normally Closed (NC); Normally Open (NO) | |||
| Features | Single-Supply | |||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | ||||
| Bandwidth | 300 MHz | 300 MHz | 300 MHz | 300 MHz | 300 MHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |