2 Circuit IC Switch 1:1 1.15Ohm 8-MicroPak™
2 Circuit IC Switch 1:1 1.15Ohm 8-MicroPak™
LOW RON LOW VOLTAGE DUAL-SPST AN Product overview: FSA1257L8X from Fairchild (onsemi) is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-FSA1257L8X can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067486-FSA1257L8X
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPST - NC
-3db Bandwidth: 300MHz
Charge Injection: 20pC
Crosstalk: -100dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 60 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 1.15 Ohm
Case / Package: 8-MicroPak
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 35ns, 15ns
Channel Capacitance(CS off, CD off): 11.5pF
Max Leakage Current (IS off): 2nA (Typ)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
2 Circuit IC Switch 1:1 1.15Ohm 8-MicroPak™
IC SWITCH DUAL SPST 8MICROPAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | FSA1257L8XTR-ND | 747-FSA1257L8X | 067486-FSA1257L8X | FSA1257L8X | FSA1257L8X |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Dual Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - FSA1257L8X | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 | ||||
| Normal Condition | Normally Closed (NC) | Normally Closed (NC) | Normally Closed (NC) | ||
| Supply Voltage (VS) | 1.65 to 5.5 volts | 1.65 to 5.5 volts | |||
| Ron | 1.15 ohms | 1.15 ohms | 0.0600 ohms | ||
| Bandwidth | 300 MHz | 300 MHz | 300 MHz | 300 MHz |